Producto Electric Corp. Rigid/EMT Conduit Coupling 985

Description
STEEL MATERIAL 2.93 INCH IMC/RIGID CONDUIT USED ON 3.38 INCH DIAMETER 5 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION, THREADLESS 98 MODEL
Datasheet
Description
STEEL MATERIAL 2.93 INCH IMC/RIGID CONDUIT USED ON 3.38 INCH DIAMETER 5 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION, THREADLESS 98 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 985 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
985
Rigid/EMT Conduit Coupling 985
STEEL MATERIAL 2.93 INCH IMC/RIGID CONDUIT USED ON 3.38 INCH DIAMETER 5 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION, THREADLESS 98 MODEL
  • STEEL MATERIAL
  • 2.93 INCH
  • IMC/RIGID CONDUIT USED ON
  • 3.38 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION, THREADLESS
  • 98 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 985
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details