963 -- RIGID/EMT CONDUIT CONNECTOR
Producto Electric Corp.
Rigid/EMT Conduit Connector
963
Description
STEEL MATERIAL
1.86 INCH
RIGID/IMC CONDUIT USED ON
2.15 INCH DIAMETER
25 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSTALLATION THREADLESS COMPRESSION
Description
STEEL MATERIAL
1.86 INCH
RIGID/IMC CONDUIT USED ON
2.15 INCH DIAMETER
25 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSTALLATION THREADLESS COMPRESSION
Datasheet
Suppliers
Rigid/EMT Conduit Connector
963
STEEL MATERIAL
1.86 INCH
RIGID/IMC CONDUIT USED ON
2.15 INCH DIAMETER
25 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSTALLATION THREADLESS COMPRESSION
- STEEL MATERIAL
- 1.86 INCH
- RIGID/IMC CONDUIT USED ON
- 2.15 INCH DIAMETER
- 25 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- INSTALLATION THREADLESS COMPRESSION
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
963 |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Fitting Type
|
Rigid/EMT Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Fixed fitting
Size
0.9843 inch (25 mm)
Material
Nickel plated brass
View Details