RS Components, Ltd. Conduit Fittings 2149571

Description
NPB LT M25 Fixed Fitting 25mm
Request a Quote
Description
NPB LT M25 Fixed Fitting 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149571
Conduit Fittings 2149571
NPB LT M25 Fixed Fitting 25mm

NPB LT M25 Fixed Fitting 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149571
Product Name Conduit Fittings
Fitting Type Fixed fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details