PHD Manufacturing, Inc. Pipe Clamp 522 1000PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 6010 LB AT 650 DEG F, 5360 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 24.2 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/4 INCH CENTER LINE DISTANCE 7-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 6010 LB AT 650 DEG F, 5360 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 24.2 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/4 INCH CENTER LINE DISTANCE 7-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 522 1000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
522 1000PL
Pipe Clamp 522 1000PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 6010 LB AT 650 DEG F, 5360 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 24.2 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-1/4 INCH CENTER LINE DISTANCE 7-7/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 6010 LB AT 650 DEG F, 5360 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 24.2 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1-1/4 INCH
  • CENTER LINE DISTANCE 7-7/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 522 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 522 1000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70012 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 10.16 inch (258 mm)
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Pipe Clamp - 552 0200CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 150 lbs (68.03 kg)
View Details