PHD Manufacturing, Inc. Pipe Clamp 550 0150PL

Description
2-PIECE TYPE PLAIN FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 0150PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 0150PL
Pipe Clamp 550 0150PL
2-PIECE TYPE PLAIN FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 10-3/8 INCH OVERALL LENGTH
  • 250 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 250 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.6 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 0150PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 7938781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Beam clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70053 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 525 1800PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 3835 to 4300 lbs (1739 to 1950 kg)
View Details