PHD Manufacturing, Inc. Pipe Clamp 580 3000PL

Description
2-PIECE TYPE PLAIN FINISH 45-1/8 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 136.78 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 45-1/8 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 136.78 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 580 3000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
580 3000PL
Pipe Clamp 580 3000PL
2-PIECE TYPE PLAIN FINISH 45-1/8 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 136.78 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 2 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 45-1/8 INCH OVERALL LENGTH
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 136.78 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 2 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 580 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 580 3000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Girder Clamp - Bulldog WLL ton 5 Ton -  - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
1,980 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70164 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 522 1200PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 7740 to 8675 lbs (3510 to 3934 kg)
View Details