Producto Electric Corp. Rigid/EMT Conduit Nipple 833

Description
DIE CAST ZINC MATERIAL 2.88 INCH RIGID CONDUIT/IMC USED ON 1.85 INCH DIAMETER 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 3/4 INCH OFFSET, THREADED MALE 83 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.88 INCH RIGID CONDUIT/IMC USED ON 1.85 INCH DIAMETER 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 3/4 INCH OFFSET, THREADED MALE 83 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 833 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
833
Rigid/EMT Conduit Nipple 833
DIE CAST ZINC MATERIAL 2.88 INCH RIGID CONDUIT/IMC USED ON 1.85 INCH DIAMETER 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 3/4 INCH OFFSET, THREADED MALE 83 MODEL
  • DIE CAST ZINC MATERIAL
  • 2.88 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1.85 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSTALLATION 3/4 INCH OFFSET, THREADED MALE
  • 83 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 833
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details