Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 785-DC

Description
DIE CAST ZINC MATERIAL 3.28 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 10 STANDARD PACKAGE 2 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet
Description
DIE CAST ZINC MATERIAL 3.28 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 10 STANDARD PACKAGE 2 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 785-DC - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
785-DC
Rigid/EMT Conduit Elbow Joint 785-DC
DIE CAST ZINC MATERIAL 3.28 INCH DIA SIZE RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION 10 STANDARD PACKAGE 2 INCH TRADE SIZE 90 DEG BEND ANGLE
  • DIE CAST ZINC MATERIAL
  • 3.28 INCH DIA SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 785-DC
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details