RS Components, Ltd. Conduit Fittings 1240098

Description
Flexicon FPAU34-M32-45B Conduit Fitting
Request a Quote
Description
Flexicon FPAU34-M32-45B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240098
Conduit Fittings 1240098
Flexicon FPAU34-M32-45B Conduit Fitting

Flexicon FPAU34-M32-45B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240098
Product Name Conduit Fittings
Fitting Type Elbow; 45° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details