Producto Electric Corp. Rigid/EMT Conduit Bushing 512

Description
PLASTIC MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6.38 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet
Description
PLASTIC MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6.38 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 512 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Bushing
512
Rigid/EMT Conduit Bushing 512
PLASTIC MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6.38 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
  • PLASTIC MATERIAL
  • 1 INCH
  • RIGID CONDUIT/IMC USED ON
  • 6.38 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 5 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 512
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details