Producto Electric Corp. Rigid/EMT Conduit Bushing 506

Description
PLASTIC MATERIAL 0.62 INCH RIGID CONDUIT/IMC USED ON 2.86 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet
Description
PLASTIC MATERIAL 0.62 INCH RIGID CONDUIT/IMC USED ON 2.86 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 506 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Bushing
506
Rigid/EMT Conduit Bushing 506
PLASTIC MATERIAL 0.62 INCH RIGID CONDUIT/IMC USED ON 2.86 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 2 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
  • PLASTIC MATERIAL
  • 0.62 INCH
  • RIGID CONDUIT/IMC USED ON
  • 2.86 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 506
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details