45 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Producto Electric Corp.
Armored Cable/Flex Conduit Connector
45
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
6.05 INCH
5 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
ARMORED CABLE/FLEX CONDUIT
SINGLE CABLE OPENING
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
6.05 INCH
5 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
ARMORED CABLE/FLEX CONDUIT
SINGLE CABLE OPENING
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
45
90 DEG TYPE
DIE CAST ZINC MATERIAL
6.05 INCH
5 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
ARMORED CABLE/FLEX CONDUIT
SINGLE CABLE OPENING
- 90 DEG TYPE
- DIE CAST ZINC MATERIAL
- 6.05 INCH
- 5 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- ARMORED CABLE/FLEX CONDUIT
- SINGLE CABLE OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
45 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Fitting Type
|
Armored Cable/Flex Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Fixed external
Size
1.97 inch (50 mm)
Material
Brass
View Details