Producto Electric Corp. Rigid/EMT Conduit Coupling 379

Description
MALLEABLE IRON MATERIAL 4.18 INCH IMC/RIGID CONDUIT USED ON 5.77 INCH DIAMETER 2 STANDARD PACKAGE 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 4.18 INCH IMC/RIGID CONDUIT USED ON 5.77 INCH DIAMETER 2 STANDARD PACKAGE 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 379 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
379
Rigid/EMT Conduit Coupling 379
MALLEABLE IRON MATERIAL 4.18 INCH IMC/RIGID CONDUIT USED ON 5.77 INCH DIAMETER 2 STANDARD PACKAGE 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
  • MALLEABLE IRON MATERIAL
  • 4.18 INCH
  • IMC/RIGID CONDUIT USED ON
  • 5.77 INCH DIAMETER
  • 2 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION THREADED THREE PIECE
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 379
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details