Producto Electric Corp. Rigid/EMT Conduit Coupling 378

Description
MALLEABLE IRON MATERIAL 3.81 INCH IMC/RIGID CONDUIT USED ON 5.31 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 3.81 INCH IMC/RIGID CONDUIT USED ON 5.31 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 378 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
378
Rigid/EMT Conduit Coupling 378
MALLEABLE IRON MATERIAL 3.81 INCH IMC/RIGID CONDUIT USED ON 5.31 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
  • MALLEABLE IRON MATERIAL
  • 3.81 INCH
  • IMC/RIGID CONDUIT USED ON
  • 5.31 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION THREADED THREE PIECE
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 378
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details