RS Components, Ltd. Conduit Fittings 818911

Description
RS PRO 50046-RS Fitting
Request a Quote
Description
RS PRO 50046-RS Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 818911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
818911
Conduit Fittings 818911
RS PRO 50046-RS Fitting

RS PRO 50046-RS Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 818911
Product Name Conduit Fittings
Size 1.04 inch (26.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2640048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details
Conduit Fittings - 1823857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Conduit Fittings - 761981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Polyvinyl Chloride
View Details
Conduit Fittings - 608222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details