Producto Electric Corp. Rigid/EMT Conduit Coupling 376

Description
MALLEABLE IRON MATERIAL 3.02 INCH IMC/RIGID CONDUIT USED ON 4.17 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 3.02 INCH IMC/RIGID CONDUIT USED ON 4.17 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 376 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
376
Rigid/EMT Conduit Coupling 376
MALLEABLE IRON MATERIAL 3.02 INCH IMC/RIGID CONDUIT USED ON 4.17 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
  • MALLEABLE IRON MATERIAL
  • 3.02 INCH
  • IMC/RIGID CONDUIT USED ON
  • 4.17 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION THREADED THREE PIECE
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 376
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details