358M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
358M
Description
MALLEABLE IRON MATERIAL
0.85 INCH
RIGID CONDUIT/IMC USED ON
3.88 INCH DIAMETER
25 STANDARD PACKAGE
3 INCH TRADE SIZE
INSTALLATION THREADED FEMALE
Description
MALLEABLE IRON MATERIAL
0.85 INCH
RIGID CONDUIT/IMC USED ON
3.88 INCH DIAMETER
25 STANDARD PACKAGE
3 INCH TRADE SIZE
INSTALLATION THREADED FEMALE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
358M
MALLEABLE IRON MATERIAL
0.85 INCH
RIGID CONDUIT/IMC USED ON
3.88 INCH DIAMETER
25 STANDARD PACKAGE
3 INCH TRADE SIZE
INSTALLATION THREADED FEMALE
- MALLEABLE IRON MATERIAL
- 0.85 INCH
- RIGID CONDUIT/IMC USED ON
- 3.88 INCH DIAMETER
- 25 STANDARD PACKAGE
- 3 INCH TRADE SIZE
- INSTALLATION THREADED FEMALE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
358M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Fitting Type
Liquid Tight Connector
View Details
Fitting Type
Straight, swivel
Size
0.6299 inch (16 mm)
Material
Brass
View Details