Producto Electric Corp. Rigid/EMT Conduit Coupling 320

Description
DIE CAST ZINC MATERIAL 1.59 INCH EMT CONDUIT USED ON 1.09 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 1.59 INCH EMT CONDUIT USED ON 1.09 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 320 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
320
Rigid/EMT Conduit Coupling 320
DIE CAST ZINC MATERIAL 1.59 INCH EMT CONDUIT USED ON 1.09 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
  • DIE CAST ZINC MATERIAL
  • 1.59 INCH
  • EMT CONDUIT USED ON
  • 1.09 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION
  • 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 320
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details