Producto Electric Corp. Rigid/EMT Conduit Coupling 316

Description
DIE CAST ZINC MATERIAL 3.99 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 3.3 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 3.99 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 3.3 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 316 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
316
Rigid/EMT Conduit Coupling 316
DIE CAST ZINC MATERIAL 3.99 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 3.3 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • DIE CAST ZINC MATERIAL
  • 3.99 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 3.3 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 316
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details