Producto Electric Corp. Rigid/EMT Conduit Connector 309-B

Description
DIE CAST ZINC MATERIAL 3.75 INCH RIGID/EMT/IMC CONDUIT USED ON 1.09 INCH THREAD LENGTH 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 3.75 INCH RIGID/EMT/IMC CONDUIT USED ON 1.09 INCH THREAD LENGTH 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 309-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
309-B
Rigid/EMT Conduit Connector 309-B
DIE CAST ZINC MATERIAL 3.75 INCH RIGID/EMT/IMC CONDUIT USED ON 1.09 INCH THREAD LENGTH 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 3.75 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 1.09 INCH THREAD LENGTH
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 309-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details