Producto Electric Corp. Rigid/EMT Conduit Connector 308ST

Description
ZINC PLATED STEEL MATERIAL 3.84 INCH EMT CONDUIT USED ON 4.52 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.84 INCH EMT CONDUIT USED ON 4.52 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 308ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
308ST
Rigid/EMT Conduit Connector 308ST
ZINC PLATED STEEL MATERIAL 3.84 INCH EMT CONDUIT USED ON 4.52 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 3.84 INCH
  • EMT CONDUIT USED ON
  • 4.52 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 308ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details