Producto Electric Corp. Rigid/EMT Conduit Connector 308BST

Description
ZINC PLATED STEEL MATERIAL 3.91 INCH EMT CONDUIT USED ON 4.52 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.91 INCH EMT CONDUIT USED ON 4.52 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 308BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
308BST
Rigid/EMT Conduit Connector 308BST
ZINC PLATED STEEL MATERIAL 3.91 INCH EMT CONDUIT USED ON 4.52 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 3.91 INCH
  • EMT CONDUIT USED ON
  • 4.52 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 308BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details