Producto Electric Corp. Rigid/EMT Conduit Connector 307BST

Description
ZINC PLATED STEEL MATERIAL 3.73 INCH EMT CONDUIT USED ON 4.02 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.73 INCH EMT CONDUIT USED ON 4.02 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 307BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
307BST
Rigid/EMT Conduit Connector 307BST
ZINC PLATED STEEL MATERIAL 3.73 INCH EMT CONDUIT USED ON 4.02 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 3.73 INCH
  • EMT CONDUIT USED ON
  • 4.02 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 307BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details