Producto Electric Corp. Rigid/EMT Conduit Connector 267

Description
DIE CAST ZINC MATERIAL 2.75 INCH RIGID/EMT/IMC CONDUIT USED ON 1.06 INCH THREAD LENGTH 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 2.75 INCH RIGID/EMT/IMC CONDUIT USED ON 1.06 INCH THREAD LENGTH 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 267 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
267
Rigid/EMT Conduit Connector 267
DIE CAST ZINC MATERIAL 2.75 INCH RIGID/EMT/IMC CONDUIT USED ON 1.06 INCH THREAD LENGTH 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 2.75 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 1.06 INCH THREAD LENGTH
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 267
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details