RS Components, Ltd. Conduit Fittings 2687417

Description
BL IP66 T FOR FPAS/L21 X3
Request a Quote
Description
BL IP66 T FOR FPAS/L21 X3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687417
Conduit Fittings 2687417
BL IP66 T FOR FPAS/L21 X3

BL IP66 T FOR FPAS/L21 X3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687417
Product Name Conduit Fittings
Size 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 2535243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details