Producto Electric Corp. Rigid/EMT Conduit Connector 263-B

Description
DIE CAST ZINC MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.59 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.59 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 263-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
263-B
Rigid/EMT Conduit Connector 263-B
DIE CAST ZINC MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.59 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 1.75 INCH
  • EMT CONDUIT USED ON
  • 0.59 INCH THREAD LENGTH
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 263-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details