Producto Electric Corp. Rigid/EMT Conduit Connector 262ST

Description
ZINC PLATED STEEL MATERIAL 2.11 INCH EMT CONDUIT USED ON 1.78 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2.11 INCH EMT CONDUIT USED ON 1.78 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 262ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
262ST
Rigid/EMT Conduit Connector 262ST
ZINC PLATED STEEL MATERIAL 2.11 INCH EMT CONDUIT USED ON 1.78 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
  • ZINC PLATED STEEL MATERIAL
  • 2.11 INCH
  • EMT CONDUIT USED ON
  • 1.78 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 262ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details