Producto Electric Corp. Rigid/EMT Conduit Locknut 202AL

Description
ALUMINUM MATERIAL THREADED INSTALLATION 1.44 INCH DIAMETER 0.21 INCH THICKNESS 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
ALUMINUM MATERIAL THREADED INSTALLATION 1.44 INCH DIAMETER 0.21 INCH THICKNESS 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 202AL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
202AL
Rigid/EMT Conduit Locknut 202AL
ALUMINUM MATERIAL THREADED INSTALLATION 1.44 INCH DIAMETER 0.21 INCH THICKNESS 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • ALUMINUM MATERIAL
  • THREADED INSTALLATION
  • 1.44 INCH DIAMETER
  • 0.21 INCH THICKNESS
  • 1000 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 202AL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details