RS Components, Ltd. Conduit Fittings 2149569

Description
NPB LT M20 Fixed Fitting 16mm
Request a Quote
Description
NPB LT M20 Fixed Fitting 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149569
Conduit Fittings 2149569
NPB LT M20 Fixed Fitting 16mm

NPB LT M20 Fixed Fitting 16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149569
Product Name Conduit Fittings
Fitting Type Fixed fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details