Producto Electric Corp. Rigid/EMT Conduit Locknut 201SL

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 1.13 INCH DIAMETER 0.24 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 1.13 INCH DIAMETER 0.24 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 201SL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
201SL
Rigid/EMT Conduit Locknut 201SL
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 1.13 INCH DIAMETER 0.24 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 1.13 INCH DIAMETER
  • 0.24 INCH THICKNESS
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • OIL TIGHT, RAIN TIGHT, WATER TIGHT
  • APPLICABLE STANDARD NEC, NEMA FB-1
  • SEALING MATERIAL MOLDED PVC
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 201SL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details