RS Components, Ltd. Conduit Fittings 8726025

Description
swivel conduit fitting IP65 25mm M25
Request a Quote
Description
swivel conduit fitting IP65 25mm M25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726025
Conduit Fittings 8726025
swivel conduit fitting IP65 25mm M25

swivel conduit fitting IP65 25mm M25

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726025
Product Name Conduit Fittings
Fitting Type Straight, swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8726148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details