Producto Electric Corp. Rigid/EMT Conduit Locknut 201AL

Description
ALUMINUM MATERIAL THREADED INSTALLATION 1.14 INCH DIAMETER 0.21 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
ALUMINUM MATERIAL THREADED INSTALLATION 1.14 INCH DIAMETER 0.21 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 201AL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
201AL
Rigid/EMT Conduit Locknut 201AL
ALUMINUM MATERIAL THREADED INSTALLATION 1.14 INCH DIAMETER 0.21 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • ALUMINUM MATERIAL
  • THREADED INSTALLATION
  • 1.14 INCH DIAMETER
  • 0.21 INCH THICKNESS
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 201AL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details