ProductionLine Testers, Inc. Mixed-Signal Tester IC100-S

Description
The IC100-S packs a variety of fast and powerful instruments into a small box at a small price. This rugged little tester is fully capable of high volume production testing. It includes everything needed to test most low-to-medium complexity analog, digital, and mixed-signal IC's. It is the perfect choice when testing devices with serial interfaces like I2C and SPI. Features • Space saving footprint, integrated computer, small light-weight Test Head • Fill-in-the-blanks software for easy, intuitive test development • Summary sheets, datalogs, and a prober/handler interface are included • Curve-tracer software gives engineers a built-in, efficient lab tool • Up to 16 SMU's, 16 digital inputs & 16 outputs, serial ports, 32 relay controls Instrumentation: • 4 to 16 VI-Sources: Kelvin, 4-Quadrant, ±20V, ±200mA • I2C Serial Interface to 1MHz • SPI Serial Interface to 20MHz • 16 Digital Drivers with Programmable VIH • 16 Digital Receivers with Programmable Vt • 24-Bit ADC with Programmable Conversion Speed and Resolution • 32 Independent Loadboard Relays • 5 User-Defined 16-Bit DAC's, ±10V Outputs
Description
The IC100-S packs a variety of fast and powerful instruments into a small box at a small price. This rugged little tester is fully capable of high volume production testing. It includes everything needed to test most low-to-medium complexity analog, digital, and mixed-signal IC's. It is the perfect choice when testing devices with serial interfaces like I2C and SPI. Features • Space saving footprint, integrated computer, small light-weight Test Head • Fill-in-the-blanks software for easy, intuitive test development • Summary sheets, datalogs, and a prober/handler interface are included • Curve-tracer software gives engineers a built-in, efficient lab tool • Up to 16 SMU's, 16 digital inputs & 16 outputs, serial ports, 32 relay controls Instrumentation: • 4 to 16 VI-Sources: Kelvin, 4-Quadrant, ±20V, ±200mA • I2C Serial Interface to 1MHz • SPI Serial Interface to 20MHz • 16 Digital Drivers with Programmable VIH • 16 Digital Receivers with Programmable Vt • 24-Bit ADC with Programmable Conversion Speed and Resolution • 32 Independent Loadboard Relays • 5 User-Defined 16-Bit DAC's, ±10V Outputs

Suppliers

Company
Product
Description
Supplier Links
Mixed-Signal Tester - IC100-S - ProductionLine Testers, Inc.
Tracy, CA, USA
Mixed-Signal Tester
IC100-S
Mixed-Signal Tester IC100-S
The IC100-S packs a variety of fast and powerful instruments into a small box at a small price. This rugged little tester is fully capable of high volume production testing. It includes everything needed to test most low-to-medium complexity analog, digital, and mixed-signal IC's. It is the perfect choice when testing devices with serial interfaces like I2C and SPI. Features • Space saving footprint, integrated computer, small light-weight Test Head • Fill-in-the-blanks software for easy, intuitive test development • Summary sheets, datalogs, and a prober/handler interface are included • Curve-tracer software gives engineers a built-in, efficient lab tool • Up to 16 SMU's, 16 digital inputs & 16 outputs, serial ports, 32 relay controls Instrumentation: • 4 to 16 VI-Sources: Kelvin, 4-Quadrant, ±20V, ±200mA • I2C Serial Interface to 1MHz • SPI Serial Interface to 20MHz • 16 Digital Drivers with Programmable VIH • 16 Digital Receivers with Programmable Vt • 24-Bit ADC with Programmable Conversion Speed and Resolution • 32 Independent Loadboard Relays • 5 User-Defined 16-Bit DAC's, ±10V Outputs

The IC100-S packs a variety of fast and powerful instruments into
a small box at a small price.
This rugged little tester is fully capable of high volume production testing. It includes everything needed to test most low-to-medium complexity analog, digital, and mixed-signal IC's. It is the perfect choice when testing devices with serial interfaces like I2C and SPI.

Features
• Space saving footprint, integrated computer,
small light-weight Test Head
• Fill-in-the-blanks software for easy, intuitive test
development
• Summary sheets, datalogs, and a prober/handler
interface are included
• Curve-tracer software gives engineers a built-in,
efficient lab tool
• Up to 16 SMU's, 16 digital inputs & 16 outputs,
serial ports, 32 relay controls

Instrumentation:
• 4 to 16 VI-Sources: Kelvin, 4-Quadrant, ±20V,
±200mA
• I2C Serial Interface to 1MHz
• SPI Serial Interface to 20MHz
• 16 Digital Drivers with Programmable VIH
• 16 Digital Receivers with Programmable Vt
• 24-Bit ADC with Programmable Conversion
Speed and Resolution
• 32 Independent Loadboard Relays
• 5 User-Defined 16-Bit DAC's, ±10V Outputs

Supplier's Site

Technical Specifications

  ProductionLine Testers, Inc.
Product Category Automated Test Equipment
Product Number IC100-S
Product Name Mixed-Signal Tester
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Systems, Power Special Test Equipment (PSTE) -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Tester / Test Capability Functional
View Details
M2 PRO - m2-flexible-edition-m2-pro - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Semiconductors or Active Components
View Details
Highly Accelerated Stress Test (HAST) Chamber - EHS-212MD - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Highly Accelerated Stress Test Chamber
View Details