ProductionLine Testers, Inc. Datasheets for Automated Test Equipment

Automated test equipment (ATE) is used to monitor and control test and measurement devices, keeping human interaction at a minimum.
Automated Test Equipment: Learn more

Product Name Notes
The IC100-A is a special-purpose tester that is configured from the basic IC100-S. Most modern Ambient Light Sensors include an I2C port to read and write the internal registers. Some...
The IC100-S packs a variety of fast and powerful instruments into a small box at a small price. This rugged little tester is fully capable of high volume production testing.
The IC200 is an automatic, multi-channel, parametric test system for DC analysis of integrated circuits. Base tester comes with a 4-channel VI-Source board, and is expandable to 128 channels. This...
The IR3000 Model 3 is the latest, fully integrated automatic test system customized to electrically and optically test IrDA transceiver modules. The system has been specifically built and programmed to...