Process Technology Vacuum Breaker Valve VB Series

Description
Protects fluoropolymer heat exchangers from collapse damage due to vacuum conditions that often occur in steam lines. FEATURES Brass body with stainless steel operating mechanism and EPR O-ring seat. SPECIFICATIONS ½-inch FNPT only. Maximum steam service: 50 PSIG. Maximum temperature rating: 365°F (185°C). Can be installed in any position
Description
Protects fluoropolymer heat exchangers from collapse damage due to vacuum conditions that often occur in steam lines. FEATURES Brass body with stainless steel operating mechanism and EPR O-ring seat. SPECIFICATIONS ½-inch FNPT only. Maximum steam service: 50 PSIG. Maximum temperature rating: 365°F (185°C). Can be installed in any position

Suppliers

Company
Product
Description
Supplier Links
Vacuum Breaker Valve VB Series -  - Process Technology
Mentor, OH, USA
Vacuum Breaker Valve VB Series
Vacuum Breaker Valve VB Series
Protects fluoropolymer heat exchangers from collapse damage due to vacuum conditions that often occur in steam lines. FEATURES Brass body with stainless steel operating mechanism and EPR O-ring seat. SPECIFICATIONS ½-inch FNPT only. Maximum steam service: 50 PSIG. Maximum temperature rating: 365°F (185°C). Can be installed in any position

Protects fluoropolymer heat exchangers from collapse damage due to vacuum conditions that often occur in steam lines.

  • FEATURES

    • Brass body with stainless steel operating mechanism and EPR O-ring seat.
  • SPECIFICATIONS

    • ½-inch FNPT only.
    • Maximum steam service: 50 PSIG.
    • Maximum temperature rating: 365°F (185°C).
    • Can be installed in any position
Supplier's Site

Technical Specifications

  Process Technology
Product Category Industrial Valves
Product Name Vacuum Breaker Valve VB Series
Valve Type Anti-Siphon
Primary Material Brass / Bronze; Stainless Steel
Media Steam
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53827379 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details
VALVES - BP-100-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details