Analytical Industries Inc. XLT-11-15 - Percent Oxygen Sensor

Description
Key features Measuring Range: 0–100 % O₂ Signal Output: 165–235 µA Response Time T90: 30 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Two-ring gold disk Humidity Non-condensing: 0-99% RH OEM Equipment: AMI P3 Sensor GE Sensing Panametrics OX-4 Sensor Teledyne A-3, A-5 Overview Advanced galvanic oxygen sensor delivering exceptional stability and accuracy in demanding applications. Each sensor undergoes rigorous reliability testing, including output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen. Analytical Industries, Inc. offers the broadest range of oxygen sensors, all proudly manufactured in the USA Resources
Request a Quote
Description
Key features Measuring Range: 0–100 % O₂ Signal Output: 165–235 µA Response Time T90: 30 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Two-ring gold disk Humidity Non-condensing: 0-99% RH OEM Equipment: AMI P3 Sensor GE Sensing Panametrics OX-4 Sensor Teledyne A-3, A-5 Overview Advanced galvanic oxygen sensor delivering exceptional stability and accuracy in demanding applications. Each sensor undergoes rigorous reliability testing, including output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen. Analytical Industries, Inc. offers the broadest range of oxygen sensors, all proudly manufactured in the USA Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XLT-11-15 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
XLT-11-15 - Percent Oxygen Sensor
XLT-11-15 - Percent Oxygen Sensor
Key features Measuring Range: 0–100 % O₂ Signal Output: 165–235 µA Response Time T90: 30 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Two-ring gold disk Humidity Non-condensing: 0-99% RH OEM Equipment: AMI P3 Sensor GE Sensing Panametrics OX-4 Sensor Teledyne A-3, A-5 Overview Advanced galvanic oxygen sensor delivering exceptional stability and accuracy in demanding applications. Each sensor undergoes rigorous reliability testing, including output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen. Analytical Industries, Inc. offers the broadest range of oxygen sensors, all proudly manufactured in the USA Resources

Key features


  • Measuring Range: 0–100 % O₂
  • Signal Output: 165–235 µA
  • Response Time T90: 30 sec
  • Accuracy: +/-2% of Full Scale
  • Operating Temp : 0 to 45°C
  • Connector Type: Two-ring gold disk
  • Humidity Non-condensing: 0-99% RH
    OEM Equipment:
    AMI P3 Sensor
    GE Sensing Panametrics OX-4 Sensor
    Teledyne A-3, A-5

Overview

Advanced galvanic oxygen sensor delivering exceptional stability and accuracy in demanding applications.

Each sensor undergoes rigorous reliability testing, including output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen.

Analytical Industries, Inc. offers the broadest range of oxygen sensors, all proudly manufactured in the USA

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name XLT-11-15 - Percent Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

Replacement sensor for use in Maxtec OM25A and Vapotherm Precision Flow. -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement sensor for Ohmeda 4700 & 5100 Oxicap Monitors, 5250 Gas Analyzer, 7200 Monitor -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
AII-11-75-PO2D OEM Oxygen sensor for Analytical Industrties Palm O2D -  - Analytical Industries Inc.
Specs
Gas Types O2; (0-100% O2)
Electrical Outputs Voltage
Operating Humidity 0 to 99 %
View Details
PSR-11-75-KE10D OEM oxygen diving sensor for Max O2+ -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details