Analytical Industries Inc. PSR-11-52 - Percent Oxygen Sensor

Description
Key features Measuring Range: 0–100 % O₂ Signal Output: -40 to -80 uA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Phono Jack 3.5 Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: Teledyne 329 Teledyne 3290 Teledyne E-2 Sensor Overview The galvanic type oxygen sensor offers excellent stability and accuracy under stringent applications. All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0–100 % O₂ Signal Output: -40 to -80 uA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Phono Jack 3.5 Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: Teledyne 329 Teledyne 3290 Teledyne E-2 Sensor Overview The galvanic type oxygen sensor offers excellent stability and accuracy under stringent applications. All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PSR-11-52 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
PSR-11-52 - Percent Oxygen Sensor
PSR-11-52 - Percent Oxygen Sensor
Key features Measuring Range: 0–100 % O₂ Signal Output: -40 to -80 uA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Phono Jack 3.5 Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: Teledyne 329 Teledyne 3290 Teledyne E-2 Sensor Overview The galvanic type oxygen sensor offers excellent stability and accuracy under stringent applications. All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0–100 % O₂
  • Signal Output: -40 to -80 uA
  • Response Time T90: 7 seconds
  • Accuracy: ±2% of full scale
  • Operating Temp : 0 to 45 °C
  • Connector Type: Phono Jack 3.5
  • Humidity Non-condensing: 0–99% RH, non-condensing
    OEM Equipment:
    Teledyne 329
    Teledyne 3290
    Teledyne E-2 Sensor

Overview

The galvanic type oxygen sensor offers excellent stability and accuracy under stringent applications. All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen.

The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name PSR-11-52 - Percent Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

PSR-11-39-JD1 Alternative oxygen sensor to Maxtec MAX-25E & Maxtec MAX-250E -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
GPR-11-60 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-25% O2)
Electrical Outputs Current
View Details
GPR-11-120-4 - Purity Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
AII-11-60-HCD OEM oxygen sensor for use in Analytical Industries AII-11-60-HCD -  - Analytical Industries Inc.
Specs
Gas Types O2; (0-100% O2)
Operating Humidity 0 to 99 %
View Details