SST Sensing Ltd. Oscillators, Resonators, and Crystals S47SMD11.0592M20PF10R30B3

Description
11.0592MHz 20pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS
Description
11.0592MHz 20pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - S47SMD11.0592M20PF10R30B3 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
S47SMD11.0592M20PF10R30B3
Oscillators, Resonators, and Crystals S47SMD11.0592M20PF10R30B3
11.0592MHz 20pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

11.0592MHz 20pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number S47SMD11.0592M20PF10R30B3
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 1734582 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details