The ECS-110.5-32-4X is a through-hole quartz crystal in the HC-49USX series, designed for stable frequency reference in electronic circuits. It features a low-profile resistance-welded package with dimensions specified for 110.5 MHz operation in 3rd overtone mode, and a maximum equivalent series resistance of 220 Ω. The crystal supports a load capacitance of 32 pF, has a frequency tolerance of ±30 ppm at +25°C, and maintains frequency stability of ±50 ppm across the operating range of -10°C to +70°C. Drive level is limited to 500 μW, and shunt capacitance is 7 pF. The device is RoHS compliant, rated for storage from -55°C to +125°C, and has an MSL 1 moisture sensitivity level. Aging is ±5 ppm over the first year at +25°C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
11.0592MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-110.5-32-4X | X1098-ND | ECS-110.5-32-4X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 11.06 MHz | 11.06 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |