Process Sensing Technologies USA Differential Pressure Transmitter - Rotronic PF4/5 PF45DPT

Description
Choice of two different sensor technologies (thermal measuring method and diaphragm sensor) The new differential pressure transmitters PF4 and PF5 with two different sensor technologies (thermal measuring method in PF4 and diaphragm sensor in PF5) consistently produce perfect measurement results thanks to an integrated ambient pressure sensor. Both sensors are equipped with automatic zero point compensation PF4 The thermal measurement technique of the PF4 transmitter allows exact measurements in the smallest of ranges. The differential pressure transmitter enables Rotronic customers to measure a further important parameter in addition to humidity, temperature, low dew point and CO2. PF5 The membrane measurement technique of the PF5 transmitter allows exact measurements in the smallest of ranges. The differential pressure transmitter enables Rotronic customers to measure a further important parameter in addition to humidity, temperature, low dew point and CO2. Features: Fast response time Different measuring ranges from ± 10 to ± 500 Pa 3 Analog, Ethernet or Modbus RTU outputs Analog input, freely scalable RelayApplications: Fast response time Different measuring ranges from ± 10 to ± 500 Pa 3 Analog, Ethernet or Modbus RTU outputs Analog input, freely scalable Relay
Description
Choice of two different sensor technologies (thermal measuring method and diaphragm sensor) The new differential pressure transmitters PF4 and PF5 with two different sensor technologies (thermal measuring method in PF4 and diaphragm sensor in PF5) consistently produce perfect measurement results thanks to an integrated ambient pressure sensor. Both sensors are equipped with automatic zero point compensation PF4 The thermal measurement technique of the PF4 transmitter allows exact measurements in the smallest of ranges. The differential pressure transmitter enables Rotronic customers to measure a further important parameter in addition to humidity, temperature, low dew point and CO2. PF5 The membrane measurement technique of the PF5 transmitter allows exact measurements in the smallest of ranges. The differential pressure transmitter enables Rotronic customers to measure a further important parameter in addition to humidity, temperature, low dew point and CO2. Features: Fast response time Different measuring ranges from ± 10 to ± 500 Pa 3 Analog, Ethernet or Modbus RTU outputs Analog input, freely scalable RelayApplications: Fast response time Different measuring ranges from ± 10 to ± 500 Pa 3 Analog, Ethernet or Modbus RTU outputs Analog input, freely scalable Relay

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - Rotronic PF4/5 - PF45DPT - Process Sensing Technologies USA
Hauppauge, NY, United States
Differential Pressure Transmitter - Rotronic PF4/5
PF45DPT
Differential Pressure Transmitter - Rotronic PF4/5 PF45DPT
Choice of two different sensor technologies (thermal measuring method and diaphragm sensor) The new differential pressure transmitters PF4 and PF5 with two different sensor technologies (thermal measuring method in PF4 and diaphragm sensor in PF5) consistently produce perfect measurement results thanks to an integrated ambient pressure sensor. Both sensors are equipped with automatic zero point compensation PF4 The thermal measurement technique of the PF4 transmitter allows exact measurements in the smallest of ranges. The differential pressure transmitter enables Rotronic customers to measure a further important parameter in addition to humidity, temperature, low dew point and CO2. PF5 The membrane measurement technique of the PF5 transmitter allows exact measurements in the smallest of ranges. The differential pressure transmitter enables Rotronic customers to measure a further important parameter in addition to humidity, temperature, low dew point and CO2. Features: Fast response time Different measuring ranges from ± 10 to ± 500 Pa 3 Analog, Ethernet or Modbus RTU outputs Analog input, freely scalable RelayApplications: Fast response time Different measuring ranges from ± 10 to ± 500 Pa 3 Analog, Ethernet or Modbus RTU outputs Analog input, freely scalable Relay

Choice of two different sensor technologies (thermal measuring method and diaphragm sensor)
The new differential pressure transmitters PF4 and PF5 with two different sensor technologies (thermal measuring method in PF4 and diaphragm sensor in PF5) consistently produce perfect measurement results thanks to an integrated ambient pressure sensor. Both sensors are equipped with automatic zero point compensation

PF4
The thermal measurement technique of the PF4 transmitter allows exact measurements in the smallest of ranges. The differential pressure transmitter enables Rotronic customers to measure a further important parameter in addition to humidity, temperature, low dew point and CO2.

PF5
The membrane measurement technique of the PF5 transmitter allows exact measurements in the smallest of ranges. The differential pressure transmitter enables Rotronic customers to measure a further important parameter in addition to humidity, temperature, low dew point and CO2.

Features:

  • Fast response time
  • Different measuring ranges from ± 10 to ± 500 Pa
  • 3 Analog, Ethernet or Modbus RTU outputs
  • Analog input, freely scalable
  • RelayApplications:
  • Fast response time
  • Different measuring ranges from ± 10 to ± 500 Pa
  • 3 Analog, Ethernet or Modbus RTU outputs
  • Analog input, freely scalable
  • Relay
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Pressure Transmitters
Product Number PF45DPT
Product Name Differential Pressure Transmitter - Rotronic PF4/5
Pressure Measurement Differential
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - 985V - Volume flow transmitter - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 1.45 psi (0.0051 to 1.02 m H2O)
Accuracy 1 ±% FS
View Details
Differential Pressure Transmitter - Model 266MRT - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Sealed; Negative Pressure
View Details