SST Sensing Ltd. CozIR LP Ambient Air

Description
Details Capable of measuring CO₂ concentrations up to 100% Energy-efficient design ideal for low power applications Utilises solid-state LED-based optical sensing technology Engineered for high resistance to shock and vibration Simple integration with UART digital communication interface Integrated auto-calibration functionality for long-term accuracy The CozIR®-LP Ambient Air CO2 Sensor is our new range of ultra-low power, low profile CO₂ sensors – it’s the lowest power CO₂ sensor on the market today. The CozIR LP runs on a compact battery, removing the need for larger batteries and supercapacitors. That represents half the power consumption of the best-in-class competing CO₂ sensors. At less than 8mm tall it’s 85% smaller than the CozIR®-A Ambient Air CO2 Sensor which equates to a 40% space saving. The CozIR®-LP Ambient Air CO2 sensors are designed for building control, HVAC and indoor air quality applications where you are looking to monitor or controls levels of CO₂. The sensor can be integrated into battery operated units, portable devices and wearable technology.
Request a Quote Datasheet
Description
Details Capable of measuring CO₂ concentrations up to 100% Energy-efficient design ideal for low power applications Utilises solid-state LED-based optical sensing technology Engineered for high resistance to shock and vibration Simple integration with UART digital communication interface Integrated auto-calibration functionality for long-term accuracy The CozIR®-LP Ambient Air CO2 Sensor is our new range of ultra-low power, low profile CO₂ sensors – it’s the lowest power CO₂ sensor on the market today. The CozIR LP runs on a compact battery, removing the need for larger batteries and supercapacitors. That represents half the power consumption of the best-in-class competing CO₂ sensors. At less than 8mm tall it’s 85% smaller than the CozIR®-A Ambient Air CO2 Sensor which equates to a 40% space saving. The CozIR®-LP Ambient Air CO2 sensors are designed for building control, HVAC and indoor air quality applications where you are looking to monitor or controls levels of CO₂. The sensor can be integrated into battery operated units, portable devices and wearable technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CozIR LP Ambient Air -  - SST Sensing Ltd.
Coatbridge, United Kingdom
CozIR LP Ambient Air
CozIR LP Ambient Air
Details Capable of measuring CO₂ concentrations up to 100% Energy-efficient design ideal for low power applications Utilises solid-state LED-based optical sensing technology Engineered for high resistance to shock and vibration Simple integration with UART digital communication interface Integrated auto-calibration functionality for long-term accuracy The CozIR®-LP Ambient Air CO2 Sensor is our new range of ultra-low power, low profile CO₂ sensors – it’s the lowest power CO₂ sensor on the market today. The CozIR LP runs on a compact battery, removing the need for larger batteries and supercapacitors. That represents half the power consumption of the best-in-class competing CO₂ sensors. At less than 8mm tall it’s 85% smaller than the CozIR®-A Ambient Air CO2 Sensor which equates to a 40% space saving. The CozIR®-LP Ambient Air CO2 sensors are designed for building control, HVAC and indoor air quality applications where you are looking to monitor or controls levels of CO₂. The sensor can be integrated into battery operated units, portable devices and wearable technology.

Details

  • Capable of measuring CO₂ concentrations up to 100%
  • Energy-efficient design ideal for low power applications
  • Utilises solid-state LED-based optical sensing technology
  • Engineered for high resistance to shock and vibration
  • Simple integration with UART digital communication interface
  • Integrated auto-calibration functionality for long-term accuracy

The CozIR®-LP Ambient Air CO2 Sensor is our new range of ultra-low power, low profile CO₂ sensors – it’s the lowest power CO₂ sensor on the market today. The CozIR LP runs on a compact battery, removing the need for larger batteries and supercapacitors. That represents half the power consumption of the best-in-class competing CO₂ sensors. At less than 8mm tall it’s 85% smaller than the CozIR®-A Ambient Air CO2 Sensor which equates to a 40% space saving.
The CozIR®-LP Ambient Air CO2 sensors are designed for building control, HVAC and indoor air quality applications where you are looking to monitor or controls levels of CO₂. The sensor can be integrated into battery operated units, portable devices and wearable technology.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name CozIR LP Ambient Air
Gas Types CO2
Unlock Full Specs
to access all available technical data

Similar Products

Probe Screened Zirconia -  - SST Sensing Ltd.
Specs
Gas Types O2
View Details
Gas Sensors - 1921-XZR200-B2-C2-D0-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
SprintIR-R -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
LuminOx Flow-Through -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature 50 to 113 F (10 to 45 C)
View Details