SST Sensing Ltd. Oscillators, Resonators, and Crystals 5032 12M 18PF 20PPM 2P

Description
12MHz Surface Mount Crystal 18pF ±20ppm ±30ppm SMD5032 Crystals ROHS
Description
12MHz Surface Mount Crystal 18pF ±20ppm ±30ppm SMD5032 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 5032 12M 18PF 20PPM 2P - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
5032 12M 18PF 20PPM 2P
Oscillators, Resonators, and Crystals 5032 12M 18PF 20PPM 2P
12MHz Surface Mount Crystal 18pF ±20ppm ±30ppm SMD5032 Crystals ROHS

12MHz Surface Mount Crystal 18pF ±20ppm ±30ppm SMD5032 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 5032 12M 18PF 20PPM 2P
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C2E - C2E-19.200-13-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 19.2 MHz
Load Capacitance 13 pF
View Details
Crystals - XC1358TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers