ECS Inc. International Crystals ECS-135.600-CDX-0374

Description
13.56MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
13.56MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC1358TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1358TR-ND
Crystals XC1358TR-ND
13.56MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

13.56MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1358DKR-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

13.56MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1358CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1358CT-ND
Crystals XC1358CT-ND
13.56MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

13.56MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number XC1358TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal (MCF) Filters - ECS-10.7-7.5B - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystal Units - 8149475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details