Process Heating Company, Inc. Flanged Heating System FL-34

Description
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without draining the tank. The low watt density design keeps the element sheath temperature low. The heaters can be supplied either with or without our custom, U.L. Listed industrial control panels. PHCo offers many advantages over traditional style tubular elements.
Description
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without draining the tank. The low watt density design keeps the element sheath temperature low. The heaters can be supplied either with or without our custom, U.L. Listed industrial control panels. PHCo offers many advantages over traditional style tubular elements.

Suppliers

Company
Product
Description
Supplier Links
Flanged Heating System - FL-34 - Process Heating Company, Inc.
Seattle, WA, USA
Flanged Heating System
FL-34
Flanged Heating System FL-34
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without draining the tank. The low watt density design keeps the element sheath temperature low. The heaters can be supplied either with or without our custom, U.L. Listed industrial control panels. PHCo offers many advantages over traditional style tubular elements.

Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without draining the tank. The low watt density design keeps the element sheath temperature low. The heaters can be supplied either with or without our custom, U.L. Listed industrial control panels. PHCo offers many advantages over traditional style tubular elements.

Supplier's Site

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number FL-34
Product Name Flanged Heating System
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 34.00 kW (116 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel
Unlock Full Specs
to access all available technical data

Similar Products

Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Gamma Series Dual Sleeve Mini-Coil Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cable or Coil Heater
AC Voltage Required 240 volts
View Details