STEGO Enclosure Heater with Fan CSF 032

Description
This is a compact PTC enclosure heater with fan and tamper-proof thermostat to prevent frost and condensation forming in casings and installation spaces. A plastic sheath makes the heating safe to touch during application. Designs with integrated tamper-proof thermostat available (switch-on/switch-of f temperature: + 25 °C / + 15 °C or + 15 °C / + 5 °C)Compact, slim construction with high heating capacity Clip fixing for 35 mm DIN rail and screw fixing User safety: Touch-safe plastic casing
Request a Quote Datasheet
Description
This is a compact PTC enclosure heater with fan and tamper-proof thermostat to prevent frost and condensation forming in casings and installation spaces. A plastic sheath makes the heating safe to touch during application. Designs with integrated tamper-proof thermostat available (switch-on/switch-of f temperature: + 25 °C / + 15 °C or + 15 °C / + 5 °C)Compact, slim construction with high heating capacity Clip fixing for 35 mm DIN rail and screw fixing User safety: Touch-safe plastic casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Heater with Fan - CSF 032 - STEGO
Kennesaw, GA, United States
Enclosure Heater with Fan
CSF 032
Enclosure Heater with Fan CSF 032
This is a compact PTC enclosure heater with fan and tamper-proof thermostat to prevent frost and condensation forming in casings and installation spaces. A plastic sheath makes the heating safe to touch during application. Designs with integrated tamper-proof thermostat available (switch-on/switch-of f temperature: + 25 °C / + 15 °C or + 15 °C / + 5 °C)Compact, slim construction with high heating capacity Clip fixing for 35 mm DIN rail and screw fixing User safety: Touch-safe plastic casing

This is a compact PTC enclosure heater with fan and tamper-proof thermostat to prevent frost and condensation forming in casings and installation spaces. A plastic sheath makes the heating safe to touch during application. Designs with integrated tamper-proof thermostat available (switch-on/switch-off temperature: + 25 °C / + 15 °C or + 15 °C / + 5 °C)Compact, slim construction with high heating capacity Clip fixing for 35 mm DIN rail and screw fixing User safety: Touch-safe plastic casing

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electric Heaters
Product Number CSF 032
Product Name Enclosure Heater with Fan
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CSL 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Touch-Safe Loop Heater (Semiconductor) - LT 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Applications OEM / Custom
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details