Terra Universal, Inc. High-Frequency Ultrasonic Cleaner 3307-28

Description
SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™ generator operates at 40, 72, 104, or 170kHz frequencies, according to a predetermined sequence, in a single process tank Self-diagnostic circuits indicate status of the ultrasonic generator Process tanks are constructed from 316L stainless steel for noncontaminating, chemical-resistant performance These versatile High-Frequency Ultrasonic Cleaners provide the optimal cleaning solution in cost-sensitive, high-purity applications involving sensitive parts. The unique SweepSONIK2D™ generators drive the universal transducer at 40, 72, 104, or 170kHz. The generators include patented DualSWEEP technology to provide the safest and most efficient ultrasonic cleaning and processing. With DualSWEEP control, the sweep rate is constantly changing among optimum values (± 2 kHz of nominal value). This eliminates the possibility of damaging a part by resonating it at a single sweep frequency. Each generator includes a front-mounted power control knob and the ability to remotely activate the unit through a contact closure.
Description
SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™ generator operates at 40, 72, 104, or 170kHz frequencies, according to a predetermined sequence, in a single process tank Self-diagnostic circuits indicate status of the ultrasonic generator Process tanks are constructed from 316L stainless steel for noncontaminating, chemical-resistant performance These versatile High-Frequency Ultrasonic Cleaners provide the optimal cleaning solution in cost-sensitive, high-purity applications involving sensitive parts. The unique SweepSONIK2D™ generators drive the universal transducer at 40, 72, 104, or 170kHz. The generators include patented DualSWEEP technology to provide the safest and most efficient ultrasonic cleaning and processing. With DualSWEEP control, the sweep rate is constantly changing among optimum values (± 2 kHz of nominal value). This eliminates the possibility of damaging a part by resonating it at a single sweep frequency. Each generator includes a front-mounted power control knob and the ability to remotely activate the unit through a contact closure.

Suppliers

Company
Product
Description
Supplier Links
High-Frequency Ultrasonic Cleaner - 3307-28 - Terra Universal, Inc.
Fullerton, CA, USA
High-Frequency Ultrasonic Cleaner
3307-28
High-Frequency Ultrasonic Cleaner 3307-28
SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™ generator operates at 40, 72, 104, or 170kHz frequencies, according to a predetermined sequence, in a single process tank Self-diagnostic circuits indicate status of the ultrasonic generator Process tanks are constructed from 316L stainless steel for noncontaminating, chemical-resistant performance These versatile High-Frequency Ultrasonic Cleaners provide the optimal cleaning solution in cost-sensitive, high-purity applications involving sensitive parts. The unique SweepSONIK2D™ generators drive the universal transducer at 40, 72, 104, or 170kHz. The generators include patented DualSWEEP technology to provide the safest and most efficient ultrasonic cleaning and processing. With DualSWEEP control, the sweep rate is constantly changing among optimum values (± 2 kHz of nominal value). This eliminates the possibility of damaging a part by resonating it at a single sweep frequency. Each generator includes a front-mounted power control knob and the ability to remotely activate the unit through a contact closure.
  • SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage
  • DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation
  • MultiSONIK™ generator operates at 40, 72, 104, or 170kHz frequencies, according to a predetermined sequence, in a single process tank
  • Self-diagnostic circuits indicate status of the ultrasonic generator
  • Process tanks are constructed from 316L stainless steel for noncontaminating, chemical-resistant performance

These versatile High-Frequency Ultrasonic Cleaners provide the optimal cleaning solution in cost-sensitive, high-purity applications involving sensitive parts.

The unique SweepSONIK2D™ generators drive the universal transducer at 40, 72, 104, or 170kHz. The generators include patented DualSWEEP technology to provide the safest and most efficient ultrasonic cleaning and processing. With DualSWEEP control, the sweep rate is constantly changing among optimum values (± 2 kHz of nominal value). This eliminates the possibility of damaging a part by resonating it at a single sweep frequency. Each generator includes a front-mounted power control knob and the ability to remotely activate the unit through a contact closure.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 3307-28
Product Name High-Frequency Ultrasonic Cleaner
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
Frequency 72 kHz
Tank Capacity 25 gallons (94.64 liters)
Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1368567 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 12.8 inch (325 mm)
Internal Width 7.1 inch (180 mm)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
High-Frequency Ultrasonic Cleaner - 3307-21 - Terra Universal, Inc.
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
Frequency 40 kHz
View Details