Pro-Wave Electronic Corp. Ultrasonic Sensors; Transducer Function Prowave M165D25

Description
ULTRASONIC SENSORS; Transducer Function:Atomising; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:1.65MHz; Product Range:-; Capacitance:2000pF; External Depth:5.5mmRoHS Compliant: Yes
Datasheet
Description
ULTRASONIC SENSORS; Transducer Function:Atomising; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:1.65MHz; Product Range:-; Capacitance:2000pF; External Depth:5.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors; Transducer Function Prowave - 97K6189 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensors; Transducer Function Prowave
97K6189
Ultrasonic Sensors; Transducer Function Prowave 97K6189
ULTRASONIC SENSORS; Transducer Function:Atomising; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:1.65MHz; Product Range:-; Capacitance:2000pF; External Depth:5.5mmRoHS Compliant: Yes

ULTRASONIC SENSORS; Transducer Function:Atomising; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:1.65MHz; Product Range:-; Capacitance:2000pF; External Depth:5.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K6189
Product Name Ultrasonic Sensors; Transducer Function Prowave
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details