Pro-Wave Electronic Corp. Proximity Sensors 400SR10B

Description
Proximity Sensors Transducers
Datasheet
Description
Proximity Sensors Transducers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
400SR10B
Proximity Sensors 400SR10B
Proximity Sensors Transducers

Proximity Sensors Transducers

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 400SR10B
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3280LLT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1P-M8 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.1250 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers