Pro-Iroda Industries, Inc. Soldering Iron, 210 Deg 450 Deg, Gas; Ignition Type Iroda PRO-70

Description
SOLDERING IRON, 210 DEG - 450 DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W; Weight:76g RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, 210 DEG - 450 DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W; Weight:76g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 210 Deg 450 Deg, Gas; Ignition Type Iroda - 31M5860 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 210 Deg 450 Deg, Gas; Ignition Type Iroda
31M5860
Soldering Iron, 210 Deg 450 Deg, Gas; Ignition Type Iroda 31M5860
SOLDERING IRON, 210 DEG - 450 DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W; Weight:76g RoHS Compliant: NA

SOLDERING IRON, 210 DEG - 450 DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W; Weight:76g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M5860
Product Name Soldering Iron, 210 Deg 450 Deg, Gas; Ignition Type Iroda
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 1462876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details