POWER LEAD, POWER CORD, 5M, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 24M7445 |
| Product Name | Power Lead, Power Cord, 5M, Black; Connector Type A Pro Elec |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black